Standard Specifications: Space saving rectangular design permits more product storage in a much smaller area. Standardized tank width and height throughout this series provides a uniform footprint when various combinations are placed to the end. This provides an attractive and functional workbench in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. LBDW-495-12F pictured above Comes standard with a Reel Mounting Plate
| Turner Tanks | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | LB-495-12 |
| Product Name | Storage Tank |
| Volume Capacity | 495 gallons (1874 liters) |