Turner Tanks Storage Tank AUDW-150-12

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Anti-Roll Base is 4" wide by 3/16" flat bar with a welded corner gusset and is set back from the weld seams at each end to eliminate the great risk of "hidden leaks." Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Welded seams, in the ends and on the anti-roll base, are easily accessible for testing. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Anti-Roll Base is 4" wide by 3/16" flat bar with a welded corner gusset and is set back from the weld seams at each end to eliminate the great risk of "hidden leaks." Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Welded seams, in the ends and on the anti-roll base, are easily accessible for testing. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - AUDW-150-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
AUDW-150-12
Storage Tank AUDW-150-12
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Anti-Roll Base is 4" wide by 3/16" flat bar with a welded corner gusset and is set back from the weld seams at each end to eliminate the great risk of "hidden leaks." Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Welded seams, in the ends and on the anti-roll base, are easily accessible for testing. Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Anti-Roll Base is 4" wide by 3/16" flat bar with a welded corner gusset and is set back from the weld seams at each end to eliminate the great risk of "hidden leaks." Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Welded seams, in the ends and on the anti-roll base, are easily accessible for testing. Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number AUDW-150-12
Product Name Storage Tank
Volume Capacity 153 gallons (579 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details