Turner Tanks Storage Tank AH-1000-10/64

Description
Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons
Datasheet
Description
Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - AH-1000-10/64 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
AH-1000-10/64
Storage Tank AH-1000-10/64
Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number AH-1000-10/64
Product Name Storage Tank
Volume Capacity 1036 gallons (3922 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details