TURCK Inc. QD Cable/Cord Set WS 4.4T-4

Description
CORDSET M12 EUROFAST, RIGHT ANGLE, MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS, 4-WIRE BN, WH, BU, BK, T BARB FITTING, 4 METER, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET M12 EUROFAST, RIGHT ANGLE, MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS, 4-WIRE BN, WH, BU, BK, T BARB FITTING, 4 METER, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 4224463 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
4224463
QD Cable/Cord Set 4224463
CORDSET M12 EUROFAST, RIGHT ANGLE, MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS, 4-WIRE BN, WH, BU, BK, T BARB FITTING, 4 METER, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

CORDSET M12 EUROFAST, RIGHT ANGLE, MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS, 4-WIRE BN, WH, BU, BK, T BARB FITTING, 4 METER, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches WS 4.4T-4

TURCK Sensors & Switches WS 4.4T-4

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 4224463
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details