TURCK Inc. Eurofast Cord, M12, Female, 4 Position, Right Angle; Connector Type A Turck WKS 4.5T-7-RSS 4.5T

Description
EUROFAST CORD, M12, FEMALE, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.965ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, FEMALE, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.965ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Female, 4 Position, Right Angle; Connector Type A Turck - 52M8904 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female, 4 Position, Right Angle; Connector Type A Turck
52M8904
Eurofast Cord, M12, Female, 4 Position, Right Angle; Connector Type A Turck 52M8904
EUROFAST CORD, M12, FEMALE, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.965ft; Product Range:- RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:7m; Cable Length - Imperial:22.965ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52M8904
Product Name Eurofast Cord, M12, Female, 4 Position, Right Angle; Connector Type A Turck
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details