CORDSET, 4 CONDUCTOR, 7/8" MINIFAST CONNECTIVITY; Connector Type A:90° 7/8"-16 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
U5100 - MINIFAST MOLDED CORDSET. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 46R9432 | 69445 |
| Product Name | Cordset, 4 Conductor, 7/8 Minifast Connectivity; Connector Type A Turck | QD Cable/Cord Set |
| Cable Length | 3.28 ft (10 dm) |