TURCK Inc. Microfast Cord, 1/2-20, Female, 3 Position Right Angle; Connector Type A Turck WKB 3T-4

Description
MICROFAST CORD, 1/2-20, FEMALE, 3 POSITION RIGHT ANGLE; Connector Type A:90° 1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MICROFAST CORD, 1/2-20, FEMALE, 3 POSITION RIGHT ANGLE; Connector Type A:90° 1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microfast Cord, 1/2-20, Female, 3 Position Right Angle; Connector Type A Turck - 55M0399 - Newark, An Avnet Company
Chicago, IL, United States
Microfast Cord, 1/2-20, Female, 3 Position Right Angle; Connector Type A Turck
55M0399
Microfast Cord, 1/2-20, Female, 3 Position Right Angle; Connector Type A Turck 55M0399
MICROFAST CORD, 1/2-20, FEMALE, 3 POSITION RIGHT ANGLE; Connector Type A:90° 1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-RoHS Compliant: Yes

MICROFAST CORD, 1/2-20, FEMALE, 3 POSITION RIGHT ANGLE; Connector Type A:90° 1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 596503 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
596503
QD Cable/Cord Set 596503
CORDSET, SINGLE ENDED, 1/2" MICROFAST, RIGHT ANGLE FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 4 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

CORDSET, SINGLE ENDED, 1/2" MICROFAST, RIGHT ANGLE FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 4 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches WKB 3T-4

TURCK Sensors & Switches WKB 3T-4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 55M0399 596503
Product Name Microfast Cord, 1/2-20, Female, 3 Position Right Angle; Connector Type A Turck QD Cable/Cord Set
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers