TURCK Inc. QD Cable/Cord Set VAS 22-D653-5M

Description
U1202-04 - CORDSET, SINGLE ENDED, DIN 43650 VALVE CONNECTOR, TYPE "A" 18 MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND / PARALLEL WIRED, YELLOW LED/MOV, 24-48 VAC/DC, 3X18 AWG, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
U1202-04 - CORDSET, SINGLE ENDED, DIN 43650 VALVE CONNECTOR, TYPE "A" 18 MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND / PARALLEL WIRED, YELLOW LED/MOV, 24-48 VAC/DC, 3X18 AWG, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 596199 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
596199
QD Cable/Cord Set 596199
U1202-04 - CORDSET, SINGLE ENDED, DIN 43650 VALVE CONNECTOR, TYPE "A" 18 MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND / PARALLEL WIRED, YELLOW LED/MOV, 24-48 VAC/DC, 3X18 AWG, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

U1202-04 - CORDSET, SINGLE ENDED, DIN 43650 VALVE CONNECTOR, TYPE "A" 18 MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND / PARALLEL WIRED, YELLOW LED/MOV, 24-48 VAC/DC, 3X18 AWG, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 596199
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6056A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 350mm, Latches - G125-MC12605L4-0350F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details