TURCK Inc. Thermocouple/RTD TP-203A-CF-H1141-L050

Description
9910645 - TEMPERATURE PROBE, PT100, 3MM DIAMETER PROBE, COMPRESSION FITTING, ACCURACY CLASS A, COMPRESSION FITTING/THERMOWELL, 4-PIN M12 EUROFAST, 50 MM IMMERSION DEPTH. FREE 2 YEAR RADWELL WARRANTY
Description
9910645 - TEMPERATURE PROBE, PT100, 3MM DIAMETER PROBE, COMPRESSION FITTING, ACCURACY CLASS A, COMPRESSION FITTING/THERMOWELL, 4-PIN M12 EUROFAST, 50 MM IMMERSION DEPTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 37454210 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
37454210
Thermocouple/RTD 37454210
9910645 - TEMPERATURE PROBE, PT100, 3MM DIAMETER PROBE, COMPRESSION FITTING, ACCURACY CLASS A, COMPRESSION FITTING/THERMOWELL, 4-PIN M12 EUROFAST, 50 MM IMMERSION DEPTH. FREE 2 YEAR RADWELL WARRANTY

9910645 - TEMPERATURE PROBE, PT100, 3MM DIAMETER PROBE, COMPRESSION FITTING, ACCURACY CLASS A, COMPRESSION FITTING/THERMOWELL, 4-PIN M12 EUROFAST, 50 MM IMMERSION DEPTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 37454210
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3241737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details