TURCK Inc. Sensor Cord, 8P, M12 Plug-Rj45 Plug, 3M; Connector Type A Turck RSS RJ45S 841-3M

Description
SENSOR CORD, 8P, M12 PLUG-RJ45 PLUG, 3M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Description
SENSOR CORD, 8P, M12 PLUG-RJ45 PLUG, 3M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Plug-Rj45 Plug, 3M; Connector Type A Turck - 24R8884 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-Rj45 Plug, 3M; Connector Type A Turck
24R8884
Sensor Cord, 8P, M12 Plug-Rj45 Plug, 3M; Connector Type A Turck 24R8884
SENSOR CORD, 8P, M12 PLUG-RJ45 PLUG, 3M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-RJ45 PLUG, 3M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24R8884
Product Name Sensor Cord, 8P, M12 Plug-Rj45 Plug, 3M; Connector Type A Turck
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details