TURCK Inc. QD Cable/Cord Set RSS 4.5T-10

Description
CORDSET, QUICK DISCONNECT, 250 VOLTS, 4 AMPS, M12 EUROFAST, 5-PIN STRAIGHT MALE CONNECTOR, 5 LEAD WIRES, 5 X 22 AWG, T BARB FITTING, 10 METER LENGTH, NO LEDS, SHIELDED TO COUPLING NUT, NICKEL PLATED BRASS, PVC JACKET, GRAY, (U99-13009). FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET, QUICK DISCONNECT, 250 VOLTS, 4 AMPS, M12 EUROFAST, 5-PIN STRAIGHT MALE CONNECTOR, 5 LEAD WIRES, 5 X 22 AWG, T BARB FITTING, 10 METER LENGTH, NO LEDS, SHIELDED TO COUPLING NUT, NICKEL PLATED BRASS, PVC JACKET, GRAY, (U99-13009). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3628353 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3628353
QD Cable/Cord Set 3628353
CORDSET, QUICK DISCONNECT, 250 VOLTS, 4 AMPS, M12 EUROFAST, 5-PIN STRAIGHT MALE CONNECTOR, 5 LEAD WIRES, 5 X 22 AWG, T BARB FITTING, 10 METER LENGTH, NO LEDS, SHIELDED TO COUPLING NUT, NICKEL PLATED BRASS, PVC JACKET, GRAY, (U99-13009). FREE 2 YEAR RADWELL WARRANTY

CORDSET, QUICK DISCONNECT, 250 VOLTS, 4 AMPS, M12 EUROFAST, 5-PIN STRAIGHT MALE CONNECTOR, 5 LEAD WIRES, 5 X 22 AWG, T BARB FITTING, 10 METER LENGTH, NO LEDS, SHIELDED TO COUPLING NUT, NICKEL PLATED BRASS, PVC JACKET, GRAY, (U99-13009). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 3628353
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6057A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 2000mm, double-end, for Latches - G125-FC10605L0-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details