Manufacturer: TURCK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089085-RSM 34-2M
Voltage Rating: 600 V
Current Rating: 15 A
Length: 1.999488 m
Cable Length: 2 m
Number of Pins: 3
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RSM 34-2MRSM34-2M;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089085-RSM 34-2M |
| Product Name | OEM Parts - OEM Parts (O - R) - RSM 34-2M |