TURCK Inc. Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck RSE 57-TR2

Description
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck - 54M3712 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
54M3712
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck 54M3712
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M3712
Product Name Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details