TURCK Inc. Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck RSE 4T-2-P7X2

Description
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck - 99M0782 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck
99M0782
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck 99M0782
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99M0782
Product Name Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 6019A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details