TURCK Inc. QD Cable/Cord Set RSC-RKC-490-2.5M

Description
CORDSET EUROFAST 4AMP 250V 2.5M 4PIN. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET EUROFAST 4AMP 250V 2.5M 4PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3607832 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3607832
QD Cable/Cord Set 3607832
CORDSET EUROFAST 4AMP 250V 2.5M 4PIN. FREE 2 YEAR RADWELL WARRANTY

CORDSET EUROFAST 4AMP 250V 2.5M 4PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 3607832
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details