TURCK Inc. CORDSET; PVC; 5 METER; STRAIGHT; MALE, 20AWG; 250VAC; 300VDC RS 4T-5

Description
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design
Description
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design

Suppliers

Company
Product
Description
Supplier Links
CORDSET; PVC; 5 METER; STRAIGHT; MALE, 20AWG; 250VAC; 300VDC - 70034459 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 5 METER; STRAIGHT; MALE, 20AWG; 250VAC; 300VDC
70034459
CORDSET; PVC; 5 METER; STRAIGHT; MALE, 20AWG; 250VAC; 300VDC 70034459
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design

M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details).

  • CSA Certified and UL Recognized
  • NEMA 6P/IP68 Seal Rated
  • Gold-Plated Contacts
  • Single Key Design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70034459
Product Name CORDSET; PVC; 5 METER; STRAIGHT; MALE, 20AWG; 250VAC; 300VDC
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details