TURCK Inc. Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck RS 4T-2

Description
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck - 99M0780 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck
99M0780
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck 99M0780
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99M0780
Product Name Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details