TURCK Inc. Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck RS 4.5T-5

Description
EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck - 99M0779 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck
99M0779
Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck 99M0779
EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet
CORDSET; PVC; 5 METER; STRAIGHT MALE; 22 AWG; 250VAC - 70034477 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 5 METER; STRAIGHT MALE; 22 AWG; 250VAC
70034477
CORDSET; PVC; 5 METER; STRAIGHT MALE; 22 AWG; 250VAC 70034477
CORDSET; PVC; 5 METER; STRAIGHT MALE; 22 AWG; 250VAC

CORDSET; PVC; 5 METER; STRAIGHT MALE; 22 AWG; 250VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 99M0779 70034477
Product Name Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck CORDSET; PVC; 5 METER; STRAIGHT MALE; 22 AWG; 250VAC
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 60151A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 310mm, single-end, for Latches - M80-FC11068L0-0310L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details