TURCK Inc. Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck RS 4.5T-2

Description
EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck - 99M0778 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck
99M0778
Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck 99M0778
EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 5 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3599367 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3599367
QD Cable/Cord Set 3599367
U2186, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2186, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CORDSET; PVC; 2 METER; STRAIGHT MALE; 22 AWG; 250VAC - 70034476 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 2 METER; STRAIGHT MALE; 22 AWG; 250VAC
70034476
CORDSET; PVC; 2 METER; STRAIGHT MALE; 22 AWG; 250VAC 70034476
CORDSET; PVC; 2 METER; STRAIGHT MALE; 22 AWG; 250VAC

CORDSET; PVC; 2 METER; STRAIGHT MALE; 22 AWG; 250VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 99M0778 3599367 70034476
Product Name Eurofast Cord, M12, Male, 5 Position, Straight; Connector Type A Turck QD Cable/Cord Set CORDSET; PVC; 2 METER; STRAIGHT MALE; 22 AWG; 250VAC
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details