TURCK Inc. Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck RS 4.4T-5

Description
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck - 41M4126 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck
41M4126
Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck 41M4126
EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 4 POSITION, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3602899 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3602899
QD Cable/Cord Set 3602899
U2102-2, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2102-2, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 41M4126 3602899
Product Name Eurofast Cord, M12, Male, 4 Position, Straight; Connector Type A Turck QD Cable/Cord Set
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details