TURCK Inc. Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck RS 12T-2

Description
EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck - 41M4122 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck
41M4122
Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck 41M4122
EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41M4122
Product Name Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details