TURCK Inc. Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck RS 12T-2/S90

Description
EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck - 41M4123 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck
41M4123
Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck 41M4123
EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 12 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41M4123
Product Name Eurofast Cord, M12, Male, 12 Position Straight; Connector Type A Turck
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details