TURCK Inc. Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck RS 10T-5

Description
EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck - 99M0776 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck
99M0776
Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck 99M0776
EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99M0776
Product Name Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details