TURCK Inc. QD Cable/Cord Set RKV 44-2M/S4000

Description
U-31325, CORDSET, SINGLE ENDED, 7/8" POWERFAST, STRAIGHT FEMALE CONNECTOR, FEMALE THREADS, 316 STAINLESS STEEL HEX COUPLING, 4X14 AWG, 2 METER LENGTH, TC-ER PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U-31325, CORDSET, SINGLE ENDED, 7/8" POWERFAST, STRAIGHT FEMALE CONNECTOR, FEMALE THREADS, 316 STAINLESS STEEL HEX COUPLING, 4X14 AWG, 2 METER LENGTH, TC-ER PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 17759923 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
17759923
QD Cable/Cord Set 17759923
U-31325, CORDSET, SINGLE ENDED, 7/8" POWERFAST, STRAIGHT FEMALE CONNECTOR, FEMALE THREADS, 316 STAINLESS STEEL HEX COUPLING, 4X14 AWG, 2 METER LENGTH, TC-ER PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U-31325, CORDSET, SINGLE ENDED, 7/8" POWERFAST, STRAIGHT FEMALE CONNECTOR, FEMALE THREADS, 316 STAINLESS STEEL HEX COUPLING, 4X14 AWG, 2 METER LENGTH, TC-ER PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17759923
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details