TURCK Inc. QD Cable/Cord Set RKM 46-4M

Description
CORDSET, SINGLE ENDED, 7/8 INCH MINIFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4X16 AWG, 4 METER LENGTH, 600 VAC, IP67 PROTECTION, PVC JACKET, YELLOW, ROHS COMPLIANT, U5079. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET, SINGLE ENDED, 7/8 INCH MINIFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4X16 AWG, 4 METER LENGTH, 600 VAC, IP67 PROTECTION, PVC JACKET, YELLOW, ROHS COMPLIANT, U5079. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 602505 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
602505
QD Cable/Cord Set 602505
CORDSET, SINGLE ENDED, 7/8 INCH MINIFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4X16 AWG, 4 METER LENGTH, 600 VAC, IP67 PROTECTION, PVC JACKET, YELLOW, ROHS COMPLIANT, U5079. FREE 2 YEAR RADWELL WARRANTY

CORDSET, SINGLE ENDED, 7/8 INCH MINIFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4X16 AWG, 4 METER LENGTH, 600 VAC, IP67 PROTECTION, PVC JACKET, YELLOW, ROHS COMPLIANT, U5079. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 602505
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Low Outgassing Cable Assembly - 60050A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
2+2 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 460mm, single-end, Slotted Jackscrews - M80-FC10468F1-0460L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details