TURCK Inc. QD Cable/Cord Set RKM 311-10M

Description
U2804, MINIFAST MOLDED CORDSETS, 10METER, NICKEL PLATED BRASS, FEMALE 3PIN. FREE 2 YEAR RADWELL WARRANTY
Description
U2804, MINIFAST MOLDED CORDSETS, 10METER, NICKEL PLATED BRASS, FEMALE 3PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3590884 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3590884
QD Cable/Cord Set 3590884
U2804, MINIFAST MOLDED CORDSETS, 10METER, NICKEL PLATED BRASS, FEMALE 3PIN. FREE 2 YEAR RADWELL WARRANTY

U2804, MINIFAST MOLDED CORDSETS, 10METER, NICKEL PLATED BRASS, FEMALE 3PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 3590884
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details