TURCK Inc. CORDSET; PVC; 2 METER; STRAIGHT; FEMALE; 18 AWG; 250VAC RKC 4T-2

Description
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design
Description
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design

Suppliers

Company
Product
Description
Supplier Links
CORDSET; PVC; 2 METER; STRAIGHT; FEMALE; 18 AWG; 250VAC - 70034462 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 2 METER; STRAIGHT; FEMALE; 18 AWG; 250VAC
70034462
CORDSET; PVC; 2 METER; STRAIGHT; FEMALE; 18 AWG; 250VAC 70034462
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design

M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details).

  • CSA Certified and UL Recognized
  • NEMA 6P/IP68 Seal Rated
  • Gold-Plated Contacts
  • Single Key Design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70034462
Product Name CORDSET; PVC; 2 METER; STRAIGHT; FEMALE; 18 AWG; 250VAC
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details