TURCK Inc. CORDSET; PVC; 5 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC RK 4T-5

Description
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design
Datasheet
Description
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CORDSET; PVC; 5 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC - 70034457 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 5 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC
70034457
CORDSET; PVC; 5 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC 70034457
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design

M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details).

  • CSA Certified and UL Recognized
  • NEMA 6P/IP68 Seal Rated
  • Gold-Plated Contacts
  • Single Key Design
Supplier's Site
QD Cable/Cord Set - 583558 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583558
QD Cable/Cord Set 583558
U2158-1, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2158-1, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck - 99M0770 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
99M0770
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck 99M0770
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 70034457 583558 99M0770
Product Name CORDSET; PVC; 5 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC QD Cable/Cord Set Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details