TURCK Inc. Cordset, Eurofast M12, 3-Wire, Standard,250 VAC/300 VDC, 4A RK 4T-3

Description
3-wire M12 eurofast® cordset, standard plug body. Features: Straight female connector NEAM 1, 3, 4, 6P IEC IP 68 protection 250 VAC/300 VDC, 4A
Description
3-wire M12 eurofast® cordset, standard plug body. Features: Straight female connector NEAM 1, 3, 4, 6P IEC IP 68 protection 250 VAC/300 VDC, 4A

Suppliers

Company
Product
Description
Supplier Links
Cordset, Eurofast M12, 3-Wire, Standard,250 VAC/300 VDC, 4A - 70034729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset, Eurofast M12, 3-Wire, Standard,250 VAC/300 VDC, 4A
70034729
Cordset, Eurofast M12, 3-Wire, Standard,250 VAC/300 VDC, 4A 70034729
3-wire M12 eurofast® cordset, standard plug body. Features: Straight female connector NEAM 1, 3, 4, 6P IEC IP 68 protection 250 VAC/300 VDC, 4A

3-wire M12 eurofast® cordset, standard plug body. Features:

  • Straight female connector
  • NEAM 1, 3, 4, 6P
  • IEC IP 68 protection
  • 250 VAC/300 VDC, 4A
Supplier's Site
QD Cable/Cord Set - 583545 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583545
QD Cable/Cord Set 583545
CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 3 METER LENGTH, NO LEDS, PVC JACKET, U2155. FREE 2 YEAR RADWELL WARRANTY

CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 3 METER LENGTH, NO LEDS, PVC JACKET, U2155. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 70034729 583545
Product Name Cordset, Eurofast M12, 3-Wire, Standard,250 VAC/300 VDC, 4A QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details