M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details).
U2151-3, CORDSET, DOUBLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches RK 4T-2-RS 4T
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 70034460 | 3568613 | 99M0769 |
| Product Name | CORDSET; PVC; 2 METER; STRAIGHT; MALE; FEMALE; 20AWG; 250VAC; 300VDC | QD Cable/Cord Set | Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (20 dm) |