TURCK Inc. QD Cable/Cord Set RK 4T-10

Description
U2160, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 10 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
U2160, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 10 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 583518 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583518
QD Cable/Cord Set 583518
U2160, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 10 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2160, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 10 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches RK 4T-10

TURCK Sensors & Switches RK 4T-10

Supplier's Site
Cordset, Straight Female Connector, 10 Meters, 250VAC - 70034338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset, Straight Female Connector, 10 Meters, 250VAC
70034338
Cordset, Straight Female Connector, 10 Meters, 250VAC 70034338
Cordset, Straight Female Connector, 10 Meters, 250VAC

Cordset, Straight Female Connector, 10 Meters, 250VAC

Supplier's Site
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck - 51M4795 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
51M4795
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck 51M4795
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:-; Cable Length:10m RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:-; Cable Length:10m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 583518 70034338 51M4795
Product Name QD Cable/Cord Set Cordset, Straight Female Connector, 10 Meters, 250VAC Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details