TURCK Inc. QD Cable/Cord Set RK 4.5T-6

Description
U2189, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 6 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
U2189, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 6 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3563975 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3563975
QD Cable/Cord Set 3563975
U2189, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 6 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2189, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 6 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cordset, Industrial Automation Sensor; Connector Type A Turck - 34R2165 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Industrial Automation Sensor; Connector Type A Turck
34R2165
Cordset, Industrial Automation Sensor; Connector Type A Turck 34R2165
CORDSET, INDUSTRIAL AUTOMATION SENSOR; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:6 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.6ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

CORDSET, INDUSTRIAL AUTOMATION SENSOR; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:6 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.6ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3563975 34R2165
Product Name QD Cable/Cord Set Cordset, Industrial Automation Sensor; Connector Type A Turck
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details