TURCK Inc. Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck RK 4.5T-5

Description
EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck - 99M0767 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck
99M0767
Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck 99M0767
EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3563835 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3563835
QD Cable/Cord Set 3563835
U2188-94, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2188-94, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CORDSET; PVC; 5 METER; STRAIGHT FEMALE;22 AWG; 250VAC - 70034475 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 5 METER; STRAIGHT FEMALE;22 AWG; 250VAC
70034475
CORDSET; PVC; 5 METER; STRAIGHT FEMALE;22 AWG; 250VAC 70034475
CORDSET; PVC; 5 METER; STRAIGHT FEMALE;22 AWG; 250VAC

CORDSET; PVC; 5 METER; STRAIGHT FEMALE;22 AWG; 250VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 99M0767 3563835 70034475
Product Name Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck QD Cable/Cord Set CORDSET; PVC; 5 METER; STRAIGHT FEMALE;22 AWG; 250VAC
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Splash Proof Cable Assembly - 60033A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details