TURCK Inc. Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck RK 4.5T-2

Description
EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck - 61M4492 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck
61M4492
Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck 61M4492
EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 583507 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583507
QD Cable/Cord Set 583507
U2187, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2187, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CORDSET; PVC; 2 METER; STRAIGHT FEMALE;22 AWG; 250VAC - 70034474 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 2 METER; STRAIGHT FEMALE;22 AWG; 250VAC
70034474
CORDSET; PVC; 2 METER; STRAIGHT FEMALE;22 AWG; 250VAC 70034474
CORDSET; PVC; 2 METER; STRAIGHT FEMALE;22 AWG; 250VAC

CORDSET; PVC; 2 METER; STRAIGHT FEMALE;22 AWG; 250VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 61M4492 583507 70034474
Product Name Eurofast Cord, M12, Female 5 Position Straight; Connector Type A Turck QD Cable/Cord Set CORDSET; PVC; 2 METER; STRAIGHT FEMALE;22 AWG; 250VAC
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details