TURCK Inc. Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck RK 4.4T-5/S90

Description
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck - 41M4062 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
41M4062
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck 41M4062
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3567697 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3567697
QD Cable/Cord Set 3567697
U2167-31, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, TPU JACKET. FREE 2 YEAR RADWELL WARRANTY

U2167-31, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, TPU JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 41M4062 3567697
Product Name Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck QD Cable/Cord Set
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details