TURCK Inc. Cordset, Eurofast M12; Connector Type A Turck RK 4.4T-4

Description
CORDSET, EUROFAST M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
CORDSET, EUROFAST M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Eurofast M12; Connector Type A Turck - 46P7042 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Eurofast M12; Connector Type A Turck
46P7042
Cordset, Eurofast M12; Connector Type A Turck 46P7042
CORDSET, EUROFAST M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

CORDSET, EUROFAST M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 583474 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583474
QD Cable/Cord Set 583474
U2173, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 4 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2173, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 4 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches RK 4.4T-4

TURCK Sensors & Switches RK 4.4T-4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 46P7042 583474
Product Name Cordset, Eurofast M12; Connector Type A Turck QD Cable/Cord Set
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60136A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details