CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 4 WIRE, T BARB FITTING, 10 METER LENGTH, NO LEDS, PVC JACKET, U2173-10. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches RK 4.4T-10
SENSOR CORD, M12 4P RCPT-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 583438 | 18P9282 |
| Product Name | QD Cable/Cord Set | Sensor Cord, M12 4P Rcpt-Free End, 10M; Connector Type A Turck |
| Cable Length | 32.81 ft (100 dm) |