TURCK Inc. Eurofast Cord, M12 Female 12 Position Straight; Connector Type A Turck RK 12T-5

Description
EUROFAST CORD, M12 FEMALE 12 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12 FEMALE 12 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12 Female 12 Position Straight; Connector Type A Turck - 99M0764 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12 Female 12 Position Straight; Connector Type A Turck
99M0764
Eurofast Cord, M12 Female 12 Position Straight; Connector Type A Turck 99M0764
EUROFAST CORD, M12 FEMALE 12 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

EUROFAST CORD, M12 FEMALE 12 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99M0764
Product Name Eurofast Cord, M12 Female 12 Position Straight; Connector Type A Turck
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details