TURCK Inc. CORDSET,STRAIGHT, FEMALE 8,24 AWG RK 10T-2

Description
CORDSET,STRAIGHT, FEMALE 8,24 AWG
Datasheet
Description
CORDSET,STRAIGHT, FEMALE 8,24 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CORDSET,STRAIGHT, FEMALE 8,24 AWG - 70034367 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET,STRAIGHT, FEMALE 8,24 AWG
70034367
CORDSET,STRAIGHT, FEMALE 8,24 AWG 70034367
CORDSET,STRAIGHT, FEMALE 8,24 AWG

CORDSET,STRAIGHT, FEMALE 8,24 AWG

Supplier's Site
Eurofast Cord, M12 Female 10 Position Straight; Connector Type A Turck - 41M4047 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12 Female 10 Position Straight; Connector Type A Turck
41M4047
Eurofast Cord, M12 Female 10 Position Straight; Connector Type A Turck 41M4047
EUROFAST CORD, M12 FEMALE 10 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

EUROFAST CORD, M12 FEMALE 10 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70034367 41M4047
Product Name CORDSET,STRAIGHT, FEMALE 8,24 AWG Eurofast Cord, M12 Female 10 Position Straight; Connector Type A Turck
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details