TURCK Inc. Connector Type A Turck RB52071-30M

Description
Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:984.25ft; Product Range:Flexlife Series RoHS Compliant: Yes
Datasheet
Description
Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:984.25ft; Product Range:Flexlife Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Turck - 49Y6544 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Turck
49Y6544
Connector Type A Turck 49Y6544
Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:984.25ft; Product Range:Flexlife Series RoHS Compliant: Yes

Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:30m; Cable Length - Imperial:984.25ft; Product Range:Flexlife Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49Y6544
Product Name Connector Type A Turck
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6873A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details