TURCK Inc. QD Cable/Cord Set PSG 4M-4

Description
U99-11357, CORDSET, M8 PICOFAST, MALE CONNECTOR, STRAIGHT, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 4 METER CABLE LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U99-11357, CORDSET, M8 PICOFAST, MALE CONNECTOR, STRAIGHT, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 4 METER CABLE LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3545134 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3545134
QD Cable/Cord Set 3545134
U99-11357, CORDSET, M8 PICOFAST, MALE CONNECTOR, STRAIGHT, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 4 METER CABLE LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U99-11357, CORDSET, M8 PICOFAST, MALE CONNECTOR, STRAIGHT, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 4 METER CABLE LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 3545134
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details