® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).
U0136-00, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT MALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4 WIRE, 26 AWG, M8X1 THREADED, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 70035974 | 3545077 |
| Product Name | Connector; 4 x 26 AWG; Male; 2 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC; 4; PVC | QD Cable/Cord Set |
| Connector Type | M8 Plug |