TURCK Inc. Cordset; 24 AWG; Male; 5 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC PSG 3M-5

Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified
Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Cordset; 24 AWG; Male; 5 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC - 70035960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset; 24 AWG; Male; 5 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC
70035960
Cordset; 24 AWG; Male; 5 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC 70035960
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site
QD Cable/Cord Set - 3549113 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3549113
QD Cable/Cord Set 3549113
U0135-66, CORDSET, M8 PICOFAST, MALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS COUPLING NUT, 3 WIRE, 24 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 5 METER CABLE LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U0135-66, CORDSET, M8 PICOFAST, MALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS COUPLING NUT, 3 WIRE, 24 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 5 METER CABLE LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 70035960 3549113
Product Name Cordset; 24 AWG; Male; 5 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC QD Cable/Cord Set
Connector Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details