TURCK Inc. Sensor Cord, M8 3P Plug-Free End, 2M; Connector Type A Turck PSG 3M-2

Description
SENSOR CORD, M8 3P PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Description
SENSOR CORD, M8 3P PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 3P Plug-Free End, 2M; Connector Type A Turck - 41M3972 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Plug-Free End, 2M; Connector Type A Turck
41M3972
Sensor Cord, M8 3P Plug-Free End, 2M; Connector Type A Turck 41M3972
SENSOR CORD, M8 3P PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 3P PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Connector; 3 x 24 AWG; Male; 2 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC; 3; PVC - 70035959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3 x 24 AWG; Male; 2 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC; 3; PVC
70035959
Connector; 3 x 24 AWG; Male; 2 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC; 3; PVC 70035959
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site
QD Cable/Cord Set - 3549005 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3549005
QD Cable/Cord Set 3549005
U0135-6, CORDSET, PICOFAST, STRAIGHT M8 MALE 3-PIN CONNECTOR, THREADED COUPLING NUT, 3 WIRE, 24 AWG, 125 V, 4 AMP, PVC JACKET, 2M. FREE 2 YEAR RADWELL WARRANTY

U0135-6, CORDSET, PICOFAST, STRAIGHT M8 MALE 3-PIN CONNECTOR, THREADED COUPLING NUT, 3 WIRE, 24 AWG, 125 V, 4 AMP, PVC JACKET, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 41M3972 70035959 3549005
Product Name Sensor Cord, M8 3P Plug-Free End, 2M; Connector Type A Turck Connector; 3 x 24 AWG; Male; 2 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC; 3; PVC QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details