TURCK Inc. Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 5 Meters, PVC, Yellow PKG 4M-5

Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified
Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 5 Meters, PVC, Yellow - 70035970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 5 Meters, PVC, Yellow
70035970
Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 5 Meters, PVC, Yellow 70035970
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site
QD Cable/Cord Set - 4261090 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
4261090
QD Cable/Cord Set 4261090
U0058-10, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4X26 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U0058-10, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 4X26 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches PKG 4M-5

TURCK Sensors & Switches PKG 4M-5

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 70035970 4261090
Product Name Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 5 Meters, PVC, Yellow QD Cable/Cord Set
Connector Type Stripped End
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details