TURCK Inc. Cordset; 26 AWG; Female; 5 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC PKG 4M-5-PSG 4M

Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified
Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Cordset; 26 AWG; Female; 5 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC - 70035979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset; 26 AWG; Female; 5 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC
70035979
Cordset; 26 AWG; Female; 5 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC 70035979
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70035979
Product Name Cordset; 26 AWG; Female; 5 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC
Connector Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details