TURCK Inc. QD Cable/Cord Set PKG 4M-2

Description
U2503-14, CORDSET, M8 PICOFAST, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS COUPLING, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U2503-14, CORDSET, M8 PICOFAST, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS COUPLING, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 4261083 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
4261083
QD Cable/Cord Set 4261083
U2503-14, CORDSET, M8 PICOFAST, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS COUPLING, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2503-14, CORDSET, M8 PICOFAST, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS COUPLING, 4 WIRE, 26 AWG, M8X1 THREADED COUPLING NUT, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches PKG 4M-2

TURCK Sensors & Switches PKG 4M-2

Supplier's Site
Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 2 Meters, PVC, Yellow - 70035969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 2 Meters, PVC, Yellow
70035969
Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 2 Meters, PVC, Yellow 70035969
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 4261083 70035969
Product Name QD Cable/Cord Set Cordset, M8 Pico, Female Straight, 4 Wire, Single End, 2 Meters, PVC, Yellow
Connector Type Stripped End
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Motor cable - NEBM-S1W15-E-10-Q7-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details