TURCK Inc. Cordset; 26 AWG; Female; 2 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC PKG 4M-2-PSG 4M

Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified
Description
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Cordset; 26 AWG; Female; 2 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC - 70035978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset; 26 AWG; Female; 2 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC
70035978
Cordset; 26 AWG; Female; 2 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC 70035978
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site
QD Cable/Cord Set - 3539598 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3539598
QD Cable/Cord Set 3539598
U99-10815, M8 PICOFAST CORDSET, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS, 4X26 AWG BN, BU, BK, WH, M8X1 THREADED COUPLING NUT, NO LEDS, CABLE LENGTH, 2M, 4X26 AWG BN, BU, BK, WH, M8X1 THREADED COUPLING NUT, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U99-10815, M8 PICOFAST CORDSET, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS, 4X26 AWG BN, BU, BK, WH, M8X1 THREADED COUPLING NUT, NO LEDS, CABLE LENGTH, 2M, 4X26 AWG BN, BU, BK, WH, M8X1 THREADED COUPLING NUT, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 70035978 3539598
Product Name Cordset; 26 AWG; Female; 2 m; 4.4 mm (Outer); 2 A; 125 VAC/VDC QD Cable/Cord Set
Connector Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6026A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details