TURCK Inc. Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck PKG 3Z-2

Description
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck - 41M3927 - Newark, An Avnet Company
Chicago, IL, United States
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck
41M3927
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck 41M3927
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes

PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 589233 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
589233
QD Cable/Cord Set 589233
U2133-9, CORDSET, SINGLE ENDED, M8 PICOFAST, FEMALE CONNECTOR, STRAIGHT, 3 WIRE, 24 AWG, FEMALE SNAP LOCK, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2133-9, CORDSET, SINGLE ENDED, M8 PICOFAST, FEMALE CONNECTOR, STRAIGHT, 3 WIRE, 24 AWG, FEMALE SNAP LOCK, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 41M3927 589233
Product Name Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details