TURCK Inc. QD Cable/Cord Set PKG 3M-5

Description
U2515-71, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
U2515-71, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 589195 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
589195
QD Cable/Cord Set 589195
U2515-71, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2515-71, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches PKG 3M-5

TURCK Sensors & Switches PKG 3M-5

Supplier's Site
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck - 41M3923 - Newark, An Avnet Company
Chicago, IL, United States
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck
41M3923
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck 41M3923
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes

PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC - 70035956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC
70035956
Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC 70035956
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 589195 41M3923 70035956
Product Name QD Cable/Cord Set Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC
Cable Length 16.4 ft (50 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details